Anatech Electronics, Inc. 1804 MHz Ceramic Band Pass Filter AM1804B1176

Description
1804 MHz Ceramic Band Pass Filter for S-band applications
Request a Quote
Description
1804 MHz Ceramic Band Pass Filter for S-band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1804 MHz Ceramic Band Pass Filter - AM1804B1176 - Anatech Electronics, Inc.
Garfield, NJ, United States
1804 MHz Ceramic Band Pass Filter
AM1804B1176
1804 MHz Ceramic Band Pass Filter AM1804B1176
1804 MHz Ceramic Band Pass Filter for S-band applications

1804 MHz Ceramic Band Pass Filter for S-band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1804B1176
Product Name 1804 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1804 MHz
Bandwidth 47500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details
4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details
5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details