Anatech Electronics, Inc. 5180 MHz Cavity Band Pass Filter AB5180B894

Description
5180 MHz Cavity Band Pass Filter
Request a Quote
Description
5180 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Garfield, NJ, United States
5180 MHz Cavity Band Pass Filter
AB5180B894
5180 MHz Cavity Band Pass Filter AB5180B894
5180 MHz Cavity Band Pass Filter

5180 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5180B894
Product Name 5180 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
5785 MHz Cavity Band Pass Filter - AB5785B730 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
View Details