Anatech Electronics, Inc. 2462 MHz Cavity Band Pass Filter AB2462B574

Description
2462 MHz Cavity Band Pass Filter
Request a Quote
Description
2462 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Garfield, NJ, United States
2462 MHz Cavity Band Pass Filter
AB2462B574
2462 MHz Cavity Band Pass Filter AB2462B574
2462 MHz Cavity Band Pass Filter

2462 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2462B574
Product Name 2462 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

4887 MHz Cavity Band Pass Filter - AB4887B1059 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4887 MHz
Bandwidth 225000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details