Anatech Electronics, Inc. 165.7750 MHz Crystal Band Pass Filter AM165.775CR341

Description
165.7750 MHz Crystal Band Pass Filter
Request a Quote
Description
165.7750 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
165.7750 MHz Crystal Band Pass Filter - AM165.775CR341 - Anatech Electronics, Inc.
Garfield, NJ, United States
165.7750 MHz Crystal Band Pass Filter
AM165.775CR341
165.7750 MHz Crystal Band Pass Filter AM165.775CR341
165.7750 MHz Crystal Band Pass Filter

165.7750 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM165.775CR341
Product Name 165.7750 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 166 MHz
Bandwidth 3.15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5915 MHz Cavity Band Pass Filter - AB5915B1307 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5915 MHz
Bandwidth 20000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details