Anatech Electronics, Inc. 5915 MHz Cavity Band Pass Filter AB5915B1307

Description
5915 MHz Cavity Band Pass Filter
Request a Quote
Description
5915 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5915 MHz Cavity Band Pass Filter - AB5915B1307 - Anatech Electronics, Inc.
Garfield, NJ, United States
5915 MHz Cavity Band Pass Filter
AB5915B1307
5915 MHz Cavity Band Pass Filter AB5915B1307
5915 MHz Cavity Band Pass Filter

5915 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5915B1307
Product Name 5915 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5915 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details