Anatech Electronics, Inc. 160 MHz IF Saw Filter 9 MHz Bandwidth AM160S620

Description
160 MHz IF Saw Filter 9 MHz Bandwidth
Request a Quote
Description
160 MHz IF Saw Filter 9 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
160 MHz IF Saw Filter 9 MHz Bandwidth - AM160S620 - Anatech Electronics, Inc.
Garfield, NJ, United States
160 MHz IF Saw Filter 9 MHz Bandwidth
AM160S620
160 MHz IF Saw Filter 9 MHz Bandwidth AM160S620
160 MHz IF Saw Filter 9 MHz Bandwidth

160 MHz IF Saw Filter 9 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM160S620
Product Name 160 MHz IF Saw Filter 9 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 160 MHz
Bandwidth 9320 kHz
Unlock Full Specs
to access all available technical data

Similar Products

16 GHz Cavity Band Pass Filter - AB16000B673 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 3.00E6 kHz
View Details
5765 MHz Cavity Band Pass Filter - AB5765B744 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5765 MHz
Bandwidth 20000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details