Anatech Electronics, Inc. 16 GHz Cavity Band Pass Filter AB16000B673

Description
16 GHz Cavity Band Pass Filter
Request a Quote
Description
16 GHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16 GHz Cavity Band Pass Filter - AB16000B673 - Anatech Electronics, Inc.
Garfield, NJ, United States
16 GHz Cavity Band Pass Filter
AB16000B673
16 GHz Cavity Band Pass Filter AB16000B673
16 GHz Cavity Band Pass Filter

16 GHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB16000B673
Product Name 16 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 3.00E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details
420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details