Anatech Electronics, Inc. 1485 MHz Cavity Band Pass Filter AB1485B1305

Description
1485 MHz Cavity Band Pass Filter
Request a Quote
Description
1485 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Garfield, NJ, United States
1485 MHz Cavity Band Pass Filter
AB1485B1305
1485 MHz Cavity Band Pass Filter AB1485B1305
1485 MHz Cavity Band Pass Filter

1485 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1485B1305
Product Name 1485 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details
5835 MHz Cavity Band Pass Filter - AB5835B586 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 20000 kHz
View Details