Anatech Electronics, Inc. 5765 MHz Cavity Band Pass Filter AB5765B744

Description
5765 MHz Cavity Band Pass Filter for WIFI
Request a Quote
Description
5765 MHz Cavity Band Pass Filter for WIFI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5765 MHz Cavity Band Pass Filter - AB5765B744 - Anatech Electronics, Inc.
Garfield, NJ, United States
5765 MHz Cavity Band Pass Filter
AB5765B744
5765 MHz Cavity Band Pass Filter AB5765B744
5765 MHz Cavity Band Pass Filter for WIFI

5765 MHz Cavity Band Pass Filter for WIFI

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5765B744
Product Name 5765 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5765 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details
15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details