Anatech Electronics, Inc. 1575 MHz GPS RF Saw Filter AM1575S372

Description
1575 MHz GPS RF Saw Filter
Request a Quote
Description
1575 MHz GPS RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575 MHz GPS RF Saw Filter - AM1575S372 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575 MHz GPS RF Saw Filter
AM1575S372
1575 MHz GPS RF Saw Filter AM1575S372
1575 MHz GPS RF Saw Filter

1575 MHz GPS RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1575S372
Product Name 1575 MHz GPS RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1575 MHz
Bandwidth 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
View Details