Anatech Electronics, Inc. 5310 MHz Wifi Cavity Band Pass Filter AB5310B969

Description
5310 MHz Wifi Cavity Band Pass Filter
Request a Quote
Description
5310 MHz Wifi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Garfield, NJ, United States
5310 MHz Wifi Cavity Band Pass Filter
AB5310B969
5310 MHz Wifi Cavity Band Pass Filter AB5310B969
5310 MHz Wifi Cavity Band Pass Filter

5310 MHz Wifi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5310B969
Product Name 5310 MHz Wifi Cavity Band Pass Filter
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5350 MHz Cavity Band Pass Filter - AB5350B1158 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
2512.5 MHz Cavity Band Pass Filter - AB2512B1270 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2512 MHz
Bandwidth 50000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details