Anatech Electronics, Inc. 14625 MHz Cavity Band Pass Filter AB14625B1152

Description
14625 MHz Cavity Band Pass Filter
Request a Quote
Description
14625 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14625 MHz Cavity Band Pass Filter - AB14625B1152 - Anatech Electronics, Inc.
Garfield, NJ, United States
14625 MHz Cavity Band Pass Filter
AB14625B1152
14625 MHz Cavity Band Pass Filter AB14625B1152
14625 MHz Cavity Band Pass Filter

14625 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB14625B1152
Product Name 14625 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 14625 MHz
Bandwidth 1.75E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1725-1820 MHz Cavity Band Pass Filter - AB1772B858 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 95000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details
1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details