Anatech Electronics, Inc. 1544.5 MHz Ceramic Bandpass Filter AM1544B1734

Description
1544.5 MHz Ceramic Bandpass Filter
Request a Quote
Description
1544.5 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1544.5 MHz Ceramic Bandpass Filter - AM1544B1734 - Anatech Electronics, Inc.
Garfield, NJ, United States
1544.5 MHz Ceramic Bandpass Filter
AM1544B1734
1544.5 MHz Ceramic Bandpass Filter AM1544B1734
1544.5 MHz Ceramic Bandpass Filter

1544.5 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1544B1734
Product Name 1544.5 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1544 MHz
Bandwidth 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details
4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details
3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details