Anatech Electronics, Inc. 3460 MHz Cavity Band Pass Filter AB3460B648

Description
3460 MHz Cavity Band Pass Filter
Request a Quote
Description
3460 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Garfield, NJ, United States
3460 MHz Cavity Band Pass Filter
AB3460B648
3460 MHz Cavity Band Pass Filter AB3460B648
3460 MHz Cavity Band Pass Filter

3460 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB3460B648
Product Name 3460 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details
2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details