Anatech Electronics, Inc. 2140 MHz Cavity Band Pass Filter AB2140B1259

Description
2140 MHz Cavity Band Pass Filter
Request a Quote
Description
2140 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Garfield, NJ, United States
2140 MHz Cavity Band Pass Filter
AB2140B1259
2140 MHz Cavity Band Pass Filter AB2140B1259
2140 MHz Cavity Band Pass Filter

2140 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2140B1259
Product Name 2140 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
Insertion Loss 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B534 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 15000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B1344 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details