Anatech Electronics, Inc. 1542 MHz Ceramic Band Pass Filter AM1542B1233

Description
1542 MHz Ceramic Band Pass Filter
Request a Quote
Description
1542 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1542 MHz Ceramic Band Pass Filter - AM1542B1233 - Anatech Electronics, Inc.
Garfield, NJ, United States
1542 MHz Ceramic Band Pass Filter
AM1542B1233
1542 MHz Ceramic Band Pass Filter AM1542B1233
1542 MHz Ceramic Band Pass Filter

1542 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1542B1233
Product Name 1542 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1542 MHz
Bandwidth 34000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B589 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details