Anatech Electronics, Inc. 3700 MHz Cavity Band Pass Filter AB3700B590

Description
3700 MHz Cavity Band Pass Filter
Request a Quote
Description
3700 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Garfield, NJ, United States
3700 MHz Cavity Band Pass Filter
AB3700B590
3700 MHz Cavity Band Pass Filter AB3700B590
3700 MHz Cavity Band Pass Filter

3700 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB3700B590
Product Name 3700 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
Insertion Loss 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details
2098.5-2108.5 MHz Cavity Filter - AB2103B11212 - Anatech Electronics, Inc.
Specs
Fc 2104 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details
5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details