Anatech Electronics, Inc. 1538.5 MHz Ceramic Band Pass Filter AM1538B1386

Description
1538.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1538.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1538.5 MHz Ceramic Band Pass Filter - AM1538B1386 - Anatech Electronics, Inc.
Garfield, NJ, United States
1538.5 MHz Ceramic Band Pass Filter
AM1538B1386
1538.5 MHz Ceramic Band Pass Filter AM1538B1386
1538.5 MHz Ceramic Band Pass Filter

1538.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1538B1386
Product Name 1538.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1538 MHz
Bandwidth 41000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5900 MHz Cavity Band Pass Filter - AB5900B1310 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details
3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details