Anatech Electronics, Inc. 5250 MHz Cavity Band Pass Filter AB5250B1014

Description
5250 MHz Cavity Band Pass Filter
Request a Quote
Description
5250 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5250 MHz Cavity Band Pass Filter - AB5250B1014 - Anatech Electronics, Inc.
Garfield, NJ, United States
5250 MHz Cavity Band Pass Filter
AB5250B1014
5250 MHz Cavity Band Pass Filter AB5250B1014
5250 MHz Cavity Band Pass Filter

5250 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5250B1014
Product Name 5250 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5250 MHz
Bandwidth 16500 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details