Anatech Electronics, Inc. 1460 MHz Ceramic Band Pass Filter AM1460B1258

Description
1460 MHz Ceramic Band Pass Filter
Request a Quote
Description
1460 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1460 MHz Ceramic Band Pass Filter - AM1460B1258 - Anatech Electronics, Inc.
Garfield, NJ, United States
1460 MHz Ceramic Band Pass Filter
AM1460B1258
1460 MHz Ceramic Band Pass Filter AM1460B1258
1460 MHz Ceramic Band Pass Filter

1460 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1460B1258
Product Name 1460 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1460 MHz
Bandwidth 72000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3425 MHz WiFi Cavity Band Pass Filter - AB3425B645 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3425 MHz
Bandwidth 25000 kHz
View Details
5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
View Details
4700 MHz Cavity Band Pass Filter - AB4700B526 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 120000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details