Anatech Electronics, Inc. 3 GHz Cavity Band Pass Filter AB3000B509

Description
3 GHz Cavity Band Pass Filter
Request a Quote
Description
3 GHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Garfield, NJ, United States
3 GHz Cavity Band Pass Filter
AB3000B509
3 GHz Cavity Band Pass Filter AB3000B509
3 GHz Cavity Band Pass Filter

3 GHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB3000B509
Product Name 3 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details