Anatech Electronics, Inc. 395 MHz Cavity Band Pass Filter AB395B1334

Description
395 MHz Cavity Band Pass Filter
Request a Quote
Description
395 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Garfield, NJ, United States
395 MHz Cavity Band Pass Filter
AB395B1334
395 MHz Cavity Band Pass Filter AB395B1334
395 MHz Cavity Band Pass Filter

395 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB395B1334
Product Name 395 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5817 MHz Cavity Band Pass Filter - AB5817B1267 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5817 MHz
Bandwidth 165000 kHz
View Details
11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details