Anatech Electronics, Inc. 1450 MHz Ceramic Bandpass Filter AM1450B1732

Description
1450 MHz Ceramic Bandpass Filter
Request a Quote
Description
1450 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1450 MHz Ceramic Bandpass Filter - AM1450B1732 - Anatech Electronics, Inc.
Garfield, NJ, United States
1450 MHz Ceramic Bandpass Filter
AM1450B1732
1450 MHz Ceramic Bandpass Filter AM1450B1732
1450 MHz Ceramic Bandpass Filter

1450 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1450B1732
Product Name 1450 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1450 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
26.1 GHz Cavity Band Pass Filter - AB26000B1030 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 26000 MHz
Bandwidth 3.40E6 kHz
View Details