Anatech Electronics, Inc. 18500 MHz Cavity Band Pass filter AB18500B1264

Description
18500 MHz Cavity Band Pass filter
Request a Quote
Description
18500 MHz Cavity Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18500 MHz Cavity Band Pass filter - AB18500B1264 - Anatech Electronics, Inc.
Garfield, NJ, United States
18500 MHz Cavity Band Pass filter
AB18500B1264
18500 MHz Cavity Band Pass filter AB18500B1264
18500 MHz Cavity Band Pass filter

18500 MHz Cavity Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB18500B1264
Product Name 18500 MHz Cavity Band Pass filter
Filter Type Bandpass
Fc 18500 MHz
Bandwidth 5.00E6 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details