Anatech Electronics, Inc. 10010 MHz Cavity Band Pass Filter AB10010B1138

Description
10010 MHz Cavity Band Pass Filter
Request a Quote
Description
10010 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Garfield, NJ, United States
10010 MHz Cavity Band Pass Filter
AB10010B1138
10010 MHz Cavity Band Pass Filter AB10010B1138
10010 MHz Cavity Band Pass Filter

10010 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB10010B1138
Product Name 10010 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details
1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details