Anatech Electronics, Inc. 1422.5 MHz Ceramic Band Pass Filter AM1422B1643

Description
1422.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1422.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1422.5 MHz Ceramic Band Pass Filter - AM1422B1643 - Anatech Electronics, Inc.
Garfield, NJ, United States
1422.5 MHz Ceramic Band Pass Filter
AM1422B1643
1422.5 MHz Ceramic Band Pass Filter AM1422B1643
1422.5 MHz Ceramic Band Pass Filter

1422.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1422B1643
Product Name 1422.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1422 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2400-2483 MHz Cavity Band Pass Filter - AB2441B780 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details