Anatech Electronics, Inc. 4412 MHz WiFi Cavity Filter AB4412B593

Description
4412 MHz WiFi Cavity Filter
Request a Quote
Description
4412 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Garfield, NJ, United States
4412 MHz WiFi Cavity Filter
AB4412B593
4412 MHz WiFi Cavity Filter AB4412B593
4412 MHz WiFi Cavity Filter

4412 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4412B593
Product Name 4412 MHz WiFi Cavity Filter
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details
4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details