Anatech Electronics, Inc. 2600 MHz Cavity Band Pass Filter AB2600B711

Description
2600 MHz Cavity Band Pass Filter
Request a Quote
Description
2600 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Garfield, NJ, United States
2600 MHz Cavity Band Pass Filter
AB2600B711
2600 MHz Cavity Band Pass Filter AB2600B711
2600 MHz Cavity Band Pass Filter

2600 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2600B711
Product Name 2600 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter for Outdoor - AB2072B1327-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details