Anatech Electronics, Inc. 1390 MHz Ceramic Band Pass Filter AM1390B1312

Description
1390 MHz Ceramic Band Pass Filter
Request a Quote
Description
1390 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1390 MHz Ceramic Band Pass Filter - AM1390B1312 - Anatech Electronics, Inc.
Garfield, NJ, United States
1390 MHz Ceramic Band Pass Filter
AM1390B1312
1390 MHz Ceramic Band Pass Filter AM1390B1312
1390 MHz Ceramic Band Pass Filter

1390 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1390B1312
Product Name 1390 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1390 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details