Anatech Electronics, Inc. 2490.5 MHz Cavity Band Pass Filter AB2490B725

Description
2490.5 MHz WIFI Cavity Band Pass Filter
Request a Quote
Description
2490.5 MHz WIFI Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Garfield, NJ, United States
2490.5 MHz Cavity Band Pass Filter
AB2490B725
2490.5 MHz Cavity Band Pass Filter AB2490B725
2490.5 MHz WIFI Cavity Band Pass Filter

2490.5 MHz WIFI Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2490B725
Product Name 2490.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
4675 MHz Cavity Band Pass Filter - AB4675B1348 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details