Anatech Electronics, Inc. 5540 MHz WiFi Cavity Filter AB5540B905

Description
5540 MHz WiFi Cavity Filter
Request a Quote
Description
5540 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5540 MHz WiFi Cavity Filter - AB5540B905 - Anatech Electronics, Inc.
Garfield, NJ, United States
5540 MHz WiFi Cavity Filter
AB5540B905
5540 MHz WiFi Cavity Filter AB5540B905
5540 MHz WiFi Cavity Filter

5540 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5540B905
Product Name 5540 MHz WiFi Cavity Filter
Fc 5540 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details