Anatech Electronics, Inc. 1250 MHz Ceramic Band Pass Filter AM1250B1455

Description
1250 MHz Ceramic Band Pass Filter
Request a Quote
Description
1250 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1250 MHz Ceramic Band Pass Filter - AM1250B1455 - Anatech Electronics, Inc.
Garfield, NJ, United States
1250 MHz Ceramic Band Pass Filter
AM1250B1455
1250 MHz Ceramic Band Pass Filter AM1250B1455
1250 MHz Ceramic Band Pass Filter

1250 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1250B1455
Product Name 1250 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1250 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details
2007.5 MHz Cavity Band Pass Filter - AB2007B1345 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2008 MHz
Bandwidth 485000 kHz
View Details
L-Band Communications Cavity Band Pass Filter - AB1643B736 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 20000 kHz
View Details