Anatech Electronics, Inc. 2365 MHz Cavity Band Pass Filter AB2365B1340

Description
2365 MHz Cavity Band Pass Filter
Request a Quote
Description
2365 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Garfield, NJ, United States
2365 MHz Cavity Band Pass Filter
AB2365B1340
2365 MHz Cavity Band Pass Filter AB2365B1340
2365 MHz Cavity Band Pass Filter

2365 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2365B1340
Product Name 2365 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1940B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 410000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details