Anatech Electronics, Inc. 5777 MHz Cavity Band Pass Filter AB5777B660

Description
5777 MHz Cavity Band Pass Filter
Request a Quote
Description
5777 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5777 MHz Cavity Band Pass Filter - AB5777B660 - Anatech Electronics, Inc.
Garfield, NJ, United States
5777 MHz Cavity Band Pass Filter
AB5777B660
5777 MHz Cavity Band Pass Filter AB5777B660
5777 MHz Cavity Band Pass Filter

5777 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5777B660
Product Name 5777 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5778 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details
1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B696 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details