Anatech Electronics, Inc. 5775 MHz Cavity Band Pass Filter AB5775B1309

Description
5775 MHz Cavity Band Pass Filter
Request a Quote
Description
5775 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5775 MHz Cavity Band Pass Filter - AB5775B1309 - Anatech Electronics, Inc.
Garfield, NJ, United States
5775 MHz Cavity Band Pass Filter
AB5775B1309
5775 MHz Cavity Band Pass Filter AB5775B1309
5775 MHz Cavity Band Pass Filter

5775 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5775B1309
Product Name 5775 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2033.5 MHz Cavity Band Pass Filter - AB2033B684 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details
2061.5 MHz Cavity Band Pass Filter - AB2061B699 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details