Anatech Electronics, Inc. 2250 MHz Cavity Band Pass Filter AB2250B1057

Description
2250 MHz Cavity Band Pass Filter
Request a Quote
Description
2250 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Garfield, NJ, United States
2250 MHz Cavity Band Pass Filter
AB2250B1057
2250 MHz Cavity Band Pass Filter AB2250B1057
2250 MHz Cavity Band Pass Filter

2250 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2250B1057
Product Name 2250 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B895 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
View Details
2050.5-2060.5 MHz Cavity Filter - AB2055B11209 - Anatech Electronics, Inc.
Specs
Fc 2056 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details