Anatech Electronics, Inc. 1230 MHz Ceramic Band Pass Filter AM1230B1153

Description
1230 MHz Ceramic Band Pass Filter for L Band applications
Request a Quote
Description
1230 MHz Ceramic Band Pass Filter for L Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1230 MHz Ceramic Band Pass Filter - AM1230B1153 - Anatech Electronics, Inc.
Garfield, NJ, United States
1230 MHz Ceramic Band Pass Filter
AM1230B1153
1230 MHz Ceramic Band Pass Filter AM1230B1153
1230 MHz Ceramic Band Pass Filter for L Band applications

1230 MHz Ceramic Band Pass Filter for L Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1230B1153
Product Name 1230 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1230 MHz
Bandwidth 65000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5765 MHz Cavity Band Pass Filter - AB5765B744 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5765 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details