Anatech Electronics, Inc. 2485 MHz Cavity Band Pass Filter AB2485B1313

Description
2485 MHz Cavity Band Pass Filter
Request a Quote
Description
2485 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2485 MHz Cavity Band Pass Filter - AB2485B1313 - Anatech Electronics, Inc.
Garfield, NJ, United States
2485 MHz Cavity Band Pass Filter
AB2485B1313
2485 MHz Cavity Band Pass Filter AB2485B1313
2485 MHz Cavity Band Pass Filter

2485 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2485B1313
Product Name 2485 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2485 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
5735 MHz Cavity Band Pass Filter - AB5735B577 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5735 MHz
Bandwidth 20000 kHz
View Details
9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details