Anatech Electronics, Inc. 2436.5 MHz Cavity Band Pass Filter AB2436B480

Description
2436.5 MHz cavity Band Pass filter for WiFi applications
Request a Quote
Description
2436.5 MHz cavity Band Pass filter for WiFi applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2436.5 MHz Cavity Band Pass Filter - AB2436B480 - Anatech Electronics, Inc.
Garfield, NJ, United States
2436.5 MHz Cavity Band Pass Filter
AB2436B480
2436.5 MHz Cavity Band Pass Filter AB2436B480
2436.5 MHz cavity Band Pass filter for WiFi applications

2436.5 MHz cavity Band Pass filter for WiFi applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2436B480
Product Name 2436.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
Insertion Loss 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Bandpass Filter with SMA (F) connectors for Outdoor - AB2072B1327-SF -O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
2512.5 MHz Cavity Band Pass Filter - AB2512B1270 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2512 MHz
Bandwidth 50000 kHz
View Details