Anatech Electronics, Inc. 4500 MHz Cavity Band Pass Filter AB4500B1075

Description
4500 MHz Cavity Band Pass Filter
Request a Quote
Description
4500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4500 MHz Cavity Band Pass Filter - AB4500B1075 - Anatech Electronics, Inc.
Garfield, NJ, United States
4500 MHz Cavity Band Pass Filter
AB4500B1075
4500 MHz Cavity Band Pass Filter AB4500B1075
4500 MHz Cavity Band Pass Filter

4500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4500B1075
Product Name 4500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details
1600 MHz Cavity Band Pass Filter with N-F connectors - AB1600B887-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details