Anatech Electronics, Inc. 1999 MHz Cavity Band Pass Filter AB1999B692

Description
1999 MHz Cavity Band Pass Filter for S Band applications
Request a Quote
Description
1999 MHz Cavity Band Pass Filter for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Garfield, NJ, United States
1999 MHz Cavity Band Pass Filter
AB1999B692
1999 MHz Cavity Band Pass Filter AB1999B692
1999 MHz Cavity Band Pass Filter for S Band applications

1999 MHz Cavity Band Pass Filter for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1999B692
Product Name 1999 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

16 GHz Cavity Band Pass Filter - AB16000B673 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 3.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
1625-1750 MHz Cavity Band Pass Filter - AB1687B466 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1688 MHz
Bandwidth 125000 kHz
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details