Anatech Electronics, Inc. 1090 MHz Ceramic Band Pass Filter AM1090B1181

Description
1090 MHz Ceramic Band Pass Filter
Request a Quote
Description
1090 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1090 MHz Ceramic Band Pass Filter - AM1090B1181 - Anatech Electronics, Inc.
Garfield, NJ, United States
1090 MHz Ceramic Band Pass Filter
AM1090B1181
1090 MHz Ceramic Band Pass Filter AM1090B1181
1090 MHz Ceramic Band Pass Filter

1090 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1090B1181
Product Name 1090 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1090 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details