Anatech Electronics, Inc. 5785 MHz Cavity Band Pass Filter AB5785B745

Description
5785 MHz Cavity Band Pass Filter for WIFI
Request a Quote
Description
5785 MHz Cavity Band Pass Filter for WIFI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5785 MHz Cavity Band Pass Filter - AB5785B745 - Anatech Electronics, Inc.
Garfield, NJ, United States
5785 MHz Cavity Band Pass Filter
AB5785B745
5785 MHz Cavity Band Pass Filter AB5785B745
5785 MHz Cavity Band Pass Filter for WIFI

5785 MHz Cavity Band Pass Filter for WIFI

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5785B745
Product Name 5785 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
5885 MHz Cavity Band Pass Filter - AB5885B1306 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5885 MHz
Bandwidth 20000 kHz
View Details
2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details