Anatech Electronics, Inc. 2595 MHz Cavity Band Pass Filter AB2595B1103

Description
2595 MHz Cavity Band Pass Filter
Request a Quote
Description
2595 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Garfield, NJ, United States
2595 MHz Cavity Band Pass Filter
AB2595B1103
2595 MHz Cavity Band Pass Filter AB2595B1103
2595 MHz Cavity Band Pass Filter

2595 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2595B1103
Product Name 2595 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details