Anatech Electronics, Inc. 105 MHz IF Saw Filter 14 MHz Bandwidth AM105S580

Description
105 MHz IF Saw Filter 14 MHz Bandwidth
Request a Quote
Description
105 MHz IF Saw Filter 14 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
105 MHz IF Saw Filter 14 MHz Bandwidth - AM105S580 - Anatech Electronics, Inc.
Garfield, NJ, United States
105 MHz IF Saw Filter 14 MHz Bandwidth
AM105S580
105 MHz IF Saw Filter 14 MHz Bandwidth AM105S580
105 MHz IF Saw Filter 14 MHz Bandwidth

105 MHz IF Saw Filter 14 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM105S580
Product Name 105 MHz IF Saw Filter 14 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 105 MHz
Bandwidth 14180 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details
1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details
2512.5 MHz Cavity Band Pass Filter - AB2512B1270 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2512 MHz
Bandwidth 50000 kHz
View Details
2086.5-2096.5 MHz Cavity Filter - AB2091B11211 - Anatech Electronics, Inc.
Specs
Fc 2092 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details