Anatech Electronics, Inc. 9750 MHz Cavity Bandpass Filter AE9750B12199

Description
9750 MHz Cavity Bandpass Filter
Request a Quote
Description
9750 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9750 MHz Cavity Bandpass Filter - AE9750B12199 - Anatech Electronics, Inc.
Garfield, NJ, United States
9750 MHz Cavity Bandpass Filter
AE9750B12199
9750 MHz Cavity Bandpass Filter AE9750B12199
9750 MHz Cavity Bandpass Filter

9750 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9750B12199
Product Name 9750 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9750 MHz
Bandwidth 2.50E6 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details