Anatech Electronics, Inc. 5570 MHz WiFi Cavity Filter AB5570B733

Description
5570 MHz WiFi Cavity Filter
Request a Quote
Description
5570 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Garfield, NJ, United States
5570 MHz WiFi Cavity Filter
AB5570B733
5570 MHz WiFi Cavity Filter AB5570B733
5570 MHz WiFi Cavity Filter

5570 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5570B733
Product Name 5570 MHz WiFi Cavity Filter
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
4700 MHz Cavity Band Pass Filter - AB4700B526 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 120000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2462B1094 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 12000 kHz
View Details