Anatech Electronics, Inc. 5320 MHz WiFi Cavity Filter AB5320B753

Description
5320 MHz WiFi Cavity Filter
Request a Quote
Description
5320 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Garfield, NJ, United States
5320 MHz WiFi Cavity Filter
AB5320B753
5320 MHz WiFi Cavity Filter AB5320B753
5320 MHz WiFi Cavity Filter

5320 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5320B753
Product Name 5320 MHz WiFi Cavity Filter
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details