Anatech Electronics, Inc. 9193 MHz Cavity Bandpass Filter AE9193B12149

Description
9193 MHz Cavity Bandpass Filter
Request a Quote
Description
9193 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9193 MHz Cavity Bandpass Filter - AE9193B12149 - Anatech Electronics, Inc.
Garfield, NJ, United States
9193 MHz Cavity Bandpass Filter
AE9193B12149
9193 MHz Cavity Bandpass Filter AE9193B12149
9193 MHz Cavity Bandpass Filter

9193 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9193B12149
Product Name 9193 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9193 MHz
Bandwidth 100000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details