Anatech Electronics, Inc. 5830 MHz Cavity Band Pass Filter AB5830B1029

Description
5830 MHz Cavity Band Pass Filter
Request a Quote
Description
5830 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5830 MHz Cavity Band Pass Filter - AB5830B1029 - Anatech Electronics, Inc.
Garfield, NJ, United States
5830 MHz Cavity Band Pass Filter
AB5830B1029
5830 MHz Cavity Band Pass Filter AB5830B1029
5830 MHz Cavity Band Pass Filter

5830 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5830B1029
Product Name 5830 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5830 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details